Braun logo

Braun Silk-epil 7 7281 + FG1100 40 tweezers Black, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110563
Info modified on:
18 Aug 2017, 16:55:27
Short summary description Braun Silk-epil 7 7281 + FG1100 40 tweezers Black, White:

Braun Silk-epil 7 7281 + FG1100, Black, White, 40 tweezers, 0,5 mm, Built-in, 40 min

Long summary description Braun Silk-epil 7 7281 + FG1100 40 tweezers Black, White:

Braun Silk-epil 7 7281 + FG1100. Product colour: Black, White, Number of tweezers: 40 tweezers, Minimum hair length: 0,5 mm. Battery type: Built-in, Operating time: 40 min

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.