Braun logo

Braun MultiQuick 9 MQ 9187XLI 0,6 L Immersion blender 1200 W Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156064
Info modified on:
11 Jul 2024, 10:11:06
Short summary description Braun MultiQuick 9 MQ 9187XLI 0,6 L Immersion blender 1200 W Black, Stainless steel:

Braun MultiQuick 9 MQ 9187XLI, Immersion blender, 0,6 L, Pulse function, Ice crushing, 1200 W, Black, Stainless steel

Long summary description Braun MultiQuick 9 MQ 9187XLI 0,6 L Immersion blender 1200 W Black, Stainless steel:

Braun MultiQuick 9 MQ 9187XLI. Type: Immersion blender, Product colour: Black, Stainless steel. Bowl capacity: 0,6 L, Speed control type: Step. Blade material: Stainless steel. Power: 1200 W, Power source: AC. Number of cups: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.