Bosch logo

Bosch WTW86562IT tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52297
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch WTW86562IT tumble dryer Freestanding Front-load 7 kg A++ White:

Bosch WTW86562IT, Freestanding, Front-load, White, Right, 165°, 7 kg

Long summary description Bosch WTW86562IT tumble dryer Freestanding Front-load 7 kg A++ White:

Bosch WTW86562IT. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 7 kg, Drying programs: Quick. Energy efficiency class: A++, Energy consumption: 1,61 kWh. Depth: 625 mm, Width: 598 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.