Bosch logo

Bosch TWA3000 waffle iron 1000 W White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71801
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch TWA3000 waffle iron 1000 W White:

Bosch TWA3000, Circle, White, Plastic, 1,1 m, 1000 W, 220 - 240 V

Long summary description Bosch TWA3000 waffle iron 1000 W White:

Bosch TWA3000. Waffle form: Circle, Product colour: White, Housing material: Plastic. Power: 1000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 300 mm, Depth: 270 mm, Height: 1000 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.