Bosch logo

Bosch Logixx automatic SGI57M35 Freestanding 12 place settings

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93139
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Bosch Logixx automatic SGI57M35 Freestanding 12 place settings:

Bosch Logixx automatic SGI57M35, Freestanding, Stainless steel, LED, 12 place settings, 44 dB, 14 L

Long summary description Bosch Logixx automatic SGI57M35 Freestanding 12 place settings:

Bosch Logixx automatic SGI57M35. Appliance placement: Freestanding, Door colour: Stainless steel, Display type: LED. Number of place settings: 12 place settings, Noise level: 44 dB. Water consumption per cycle: 14 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2300 W. Width: 600 mm, Depth: 570 mm, Height: 810 mm. Drying class: A, Washing class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.