Bosch logo

Bosch Serie 6 KUR15AFF0 fridge Undercounter 137 L F

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74280
Info modified on:
20 Dec 2024, 20:54:05
Short summary description Bosch Serie 6 KUR15AFF0 fridge Undercounter 137 L F:

Bosch Serie 6 KUR15AFF0, 137 L, SN-ST, 38 dB, F

Long summary description Bosch Serie 6 KUR15AFF0 fridge Undercounter 137 L F:

Bosch Serie 6 KUR15AFF0. Fridge net capacity: 137 L, Climate class: SN-ST, Noise level: 38 dB. Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 114 kWh, Energy efficiency class: F. Weight: 34,3 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.