Bosch logo

Bosch Serie 2 KGN36NW30 fridge-freezer Freestanding 302 L White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91799
Info modified on:
27 May 2024, 14:43:34
Short summary description Bosch Serie 2 KGN36NW30 fridge-freezer Freestanding 302 L White:

Bosch Serie 2 KGN36NW30, 302 L, No Frost (fridge), SN-T, 12 kg/24h, Fresh zone compartment, White

Long summary description Bosch Serie 2 KGN36NW30 fridge-freezer Freestanding 302 L White:

Bosch Serie 2 KGN36NW30. Total net capacity: 302 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 215 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 87 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 235 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.