Bosch logo

Bosch VG5-7130-EPC4 Dome IP security camera Indoor & outdoor 1280 x 720 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43039
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch VG5-7130-EPC4 Dome IP security camera Indoor & outdoor 1280 x 720 pixels:

Bosch VG5-7130-EPC4, IP security camera, Indoor & outdoor, Wired, White, Dome, Aluminium

Long summary description Bosch VG5-7130-EPC4 Dome IP security camera Indoor & outdoor 1280 x 720 pixels:

Bosch VG5-7130-EPC4. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Product colour: White, Form factor: Dome, Housing material: Aluminium. Minimum illumination: 0,00065 lx, Field of view (FOV) angle: 59°, Tilt angle range: 0 - 18°. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Optical zoom: 30x, Digital zoom: 12x, Focal length range: 4.3 - 129 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.