Bosch logo

Bosch NIN-70122-F0A Dome IP security camera 3640 x 2160 pixels Wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43680
Info modified on:
16 Jan 2025, 17:06:21
Short summary description Bosch NIN-70122-F0A Dome IP security camera 3640 x 2160 pixels Wall:

Bosch NIN-70122-F0A, IP security camera, Wall, White, Dome, 0,18 lx, 180°

Long summary description Bosch NIN-70122-F0A Dome IP security camera 3640 x 2160 pixels Wall:

Bosch NIN-70122-F0A. Type: IP security camera. Mounting type: Wall, Product colour: White, Form factor: Dome. Minimum illumination: 0,18 lx, Lens viewing angle, horizontal: 180°, Lens viewing angle, vertical: 180°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,3 mm (1 / 2.3"). Fixed focal length: 2,1 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.