Bosch logo

Bosch BGL 35 MOVE 1 4 L Cylinder vacuum Dry 1300 W Dust bag

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67206
Info modified on:
27 Oct 2023, 10:32:46
Short summary description Bosch BGL 35 MOVE 1 4 L Cylinder vacuum Dry 1300 W Dust bag:

Bosch BGL 35 MOVE 1, 1300 W, Cylinder vacuum, Dry, Dust bag, 4 L, Micro

Long summary description Bosch BGL 35 MOVE 1 4 L Cylinder vacuum Dry 1300 W Dust bag:

Bosch BGL 35 MOVE 1. Maximum input power: 1300 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: Micro, Dirt separating method: Filtering. Product colour: Black, Grey, Turquoise

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.