Bosch BCH6ZOOO, Stick vacuum, Bagless, Red, 0,9 L, Dry, Filtering
Bosch BCH6ZOOO. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Red. Cleaning type: Dry, Dirt separating method: Filtering, Noise level: 82 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25,2 V. Package width: 245 mm, Package depth: 735 mm, Package height: 240 mm. Width: 285 mm, Depth: 185 mm, Height: 1160 mm