Bosch logo

Bosch GSR 18-2-LI Plus 1900 RPM Multicolour

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8511
Info modified on:
14 Mar 2024, 17:39:55
Short summary description Bosch GSR 18-2-LI Plus 1900 RPM Multicolour:

Bosch GSR 18-2-LI Plus, Screw gun, Multicolour, 1900 RPM, 500 RPM, 63 N⋅m, 8 mm

Long summary description Bosch GSR 18-2-LI Plus 1900 RPM Multicolour:

Bosch GSR 18-2-LI Plus. Product type: Screw gun, Product colour: Multicolour. Idle speed (max): 1900 RPM, Idle speed (min): 500 RPM, Torque (max): 63 N⋅m. Power source: Battery, Battery voltage: 18 V, Battery technology: Lithium-Ion (Li-Ion). Width: 191 mm, Height: 230 mm. Vibration emission: 2,5 m/s²

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.