bluechip BUSINESSline S1700 *Win 10 S*, 1,1 GHz, Intel® Celeron®, N3350, 4 GB, 64 GB, 64-bit
bluechip BUSINESSline S1700 *Win 10 S*. Processor frequency: 1,1 GHz, Processor family: Intel® Celeron®, Processor model: N3350. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 500. Wi-Fi. Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black