Bestway logo

Bestway 54009 kiddie pool

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285589
Info modified on:
08 Sept 2023, 15:48:11
Long product name Bestway 54009 kiddie pool:

DELUXE BLUE RECTANGULAR FAMILY POOL

Bestway 54009 kiddie pool:

DELUXE BLUE RECTANGULAR FAMILY POOL
- Three 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- 3 equal rings
- Sturdy I-beam construction
- Extra wide side walls
- Heavy-duty repair patch included
- Designed water capacity: 1,161 L 307 gal.)
- Releases pool water with the easy-to-use drain valve!
Content: One pool, repair patch

Short summary description Bestway 54009 kiddie pool:

Bestway 54009, 1161 L, 6 yr(s), Vinyl, Blue, White

Long summary description Bestway 54009 kiddie pool:

Bestway 54009. Capacity: 1161 L. Recommended age (min): 6 yr(s), Material: Vinyl, Product colour: Blue, White

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.