Bestway 34132, Assorted colours, Floating cup holder, PVC, Boy/Girl, EN71-1,2,3, 285 mm
Bestway 34132. Product colour: Assorted colours, Product type: Floating cup holder, Material: PVC. Package depth: 285 mm, Package height: 190 mm, Package volume: 9000 cm³. Products per shipping (inner) case: 12 pc(s), Master (outer) case width: 165 mm, Master (outer) case length: 285 mm