BenQ DC T700, 7 MP, 1/2.5", CCD, 3x, 120 g, Red
BenQ DC T700. Megapixel: 7 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7,62 cm (3"). Internal memory: 12 MB. PictBridge. Weight: 120 g. Product colour: Red