Beko logo

Beko WTV 6602 B0 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38227
Info modified on:
27 May 2024, 12:19:34
Short summary description Beko WTV 6602 B0 washing machine Front-load 6 kg 1200 RPM White:

Beko WTV 6602 B0, Front-load, 6 kg, B, 76 dB, 1200 RPM, 152 kWh

Long summary description Beko WTV 6602 B0 washing machine Front-load 6 kg 1200 RPM White:

Beko WTV 6602 B0. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 8800 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.