Beko TSE 1262, Freestanding, 37 dB, SN, 2 kg/24h, White
Beko TSE 1262. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Climate class: SN, Noise level: 37 dB. Fridge net capacity: 101 L. Freezer position: Top-placed, Freezer net capacity: 13 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 169 kWh