Beko logo

Beko GN163130X side-by-side refrigerator Freestanding 558 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58699
Info modified on:
27 May 2024, 13:00:56
Short summary description Beko GN163130X side-by-side refrigerator Freestanding 558 L Stainless steel:

Beko GN163130X, Freestanding, Stainless steel, 558 L, T, 43 dB, 640 L

Long summary description Beko GN163130X side-by-side refrigerator Freestanding 558 L Stainless steel:

Beko GN163130X. Appliance placement: Freestanding, Product colour: Stainless steel. Total net capacity: 558 L, Climate class: T, Noise level: 43 dB. Fridge net capacity: 368 L. Freezer net capacity: 190 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Width: 910 mm, Depth: 720 mm, Height: 1820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.