Beko logo

Beko DPY 7405 HW3 tumble dryer Front-load 7 kg A++ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97868
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Beko DPY 7405 HW3 tumble dryer Front-load 7 kg A++ White:

Beko DPY 7405 HW3, Front-load, Condensation, White, Rotary, Galvalume, 7 kg

Long summary description Beko DPY 7405 HW3 tumble dryer Front-load 7 kg A++ White:

Beko DPY 7405 HW3. Loading type: Front-load, Drying system: Condensation, Product colour: White. Rated capacity: 7 kg, Condensation efficiency class: A, Drying programs: Sport, Quick, Freshen-up, Delicate/silk, Jeans/denim, Blouse/shirt. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1,27 kWh, Annual energy consumption: 207 kWh. Depth: 609 mm, Width: 595 mm, Height: 846 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.