Beko DPU 7380 X, Freestanding, Front-load, Heat pump, White, Rotary, LCD
Beko DPU 7380 X. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg. Delay start (max): 24 h. Energy efficiency class: A++, Heat source: Electric. Depth: 598 mm, Width: 595 mm, Height: 846 mm