Beko logo

Beko DFN16430G dishwasher Freestanding 14 place settings D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51285
Info modified on:
27 May 2024, 14:27:44
Short summary description Beko DFN16430G dishwasher Freestanding 14 place settings D:

Beko DFN16430G, Freestanding, Full size (60 cm), Graphite, Black, Buttons, LED

Long summary description Beko DFN16430G dishwasher Freestanding 14 place settings D:

Beko DFN16430G. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Graphite. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 47 dB. Feet adjustment: 1,5 cm. Energy efficiency class: D, Water consumption per cycle: 11,5 L, Energy consumption per 100 cycles: 85 kWh. Width: 598 mm, Depth: 600 mm, Height: 850 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.