Beko logo

Beko CNE520EE0ZGB fridge-freezer Freestanding Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80951
Info modified on:
27 May 2024, 13:56:18
Short summary description Beko CNE520EE0ZGB fridge-freezer Freestanding Black:

Beko CNE520EE0ZGB, No Frost (fridge), SN-T, 40 dB, 6 kg/24h, Black

Long summary description Beko CNE520EE0ZGB fridge-freezer Freestanding Black:

Beko CNE520EE0ZGB. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 330 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 124 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Annual energy consumption: 211 kWh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.