Beko logo

Beko CHE 42200 DPX fridge-freezer Freestanding 384 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77732
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko CHE 42200 DPX fridge-freezer Freestanding 384 L Stainless steel:

Beko CHE 42200 DPX, 384 L, SN, 40 dB, 4 kg/24h, Stainless steel

Long summary description Beko CHE 42200 DPX fridge-freezer Freestanding 384 L Stainless steel:

Beko CHE 42200 DPX. Total net capacity: 384 L. Door hinge: Right. Climate class: SN, Noise level: 40 dB. Fridge net capacity: 298 L, Fridge interior light. Freezer net capacity: 86 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 388 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.