Beko logo

Beko CDA539FW fridge-freezer Freestanding 197 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41631
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Beko CDA539FW fridge-freezer Freestanding 197 L White:

Beko CDA539FW, 197 L, SN, 41 dB, 3,5 kg/24h, White

Long summary description Beko CDA539FW fridge-freezer Freestanding 197 L White:

Beko CDA539FW. Total net capacity: 197 L, Climate class: SN, Noise level: 41 dB. Fridge net capacity: 134 L, Fridge interior light. Freezer net capacity: 63 L, Freezing capacity: 3,5 kg/24h. Annual energy consumption: 293 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.