AudioSonic logo

AudioSonic CL-1474 radio Clock Digital Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110368
Info modified on:
29 Jun 2024, 11:42:24
End of life date:
25 Jun 2024
Short summary description AudioSonic CL-1474 radio Clock Digital Silver:

AudioSonic CL-1474, Clock, Digital, FM, PLL, LCD, Blue, Silver

Long summary description AudioSonic CL-1474 radio Clock Digital Silver:

AudioSonic CL-1474. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM, PLL. Display type: LCD, Backlight colour: Blue. Product colour: Silver, Volume control: Digital. Power source: AC/Battery, AC input voltage: 230 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.