ATGBICS logo

ATGBICS XCVR-080W23-120-I-C network transceiver module Fiber optic 1000 Mbit/s SFP 1558,98 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
551
Info modified on:
23 Jan 2025, 11:36:24
Short summary description ATGBICS XCVR-080W23-120-I-C network transceiver module Fiber optic 1000 Mbit/s SFP 1558,98 nm:

ATGBICS XCVR-080W23-120-I-C, Fiber optic, 1000 Mbit/s, SFP, LC, DWDM, 120000 m

Long summary description ATGBICS XCVR-080W23-120-I-C network transceiver module Fiber optic 1000 Mbit/s SFP 1558,98 nm:

ATGBICS XCVR-080W23-120-I-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver, Housing material: Metal, Brand compatibility: Ciena. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: United Kingdom

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.