ATGBICS SFP-10GB-BX-D-80-CX-I-C, Fiber optic, 10000 Mbit/s, SFP+, LC, BX, 80000 m
ATGBICS SFP-10GB-BX-D-80-CX-I-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Silver, Housing material: Metal, Brand compatibility: Calix. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, UKCA, EMC, FCC, REACH, RoHS, TÜV, FDA. Doesn't contain: Lead. Package type: Box