ATEN logo

ATEN CS22U-AT KVM switch Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177162
Info modified on:
20 Jun 2024, 08:26:28
Bullet Points ATEN CS22U-AT KVM switch Black:
  • - Superior video quality - up to 2048 x 1536; DDC2B
  • - Computer Selection via a Remote Port Selector
  • - Multiplatform support - Windows, Mac, Linux and Sun
  • - Bus-powered design
Long product name ATEN CS22U-AT KVM switch Black:

2-Port USB VGA KVM Switch

ATEN CS22U-AT KVM switch Black:

The CS22U is a 2-port USB Cable KVM Switch that provides a simple and quick method of selecting computers- a built-in remote port selector. This allows the CS22U unit to be hidden from sight, while the remote port selector can be placed conveniently on the desktop.
1x CS22U 2-Port USB Cable KVM Switch with Remote Port Selector
1x User Instructions

Short summary description ATEN CS22U-AT KVM switch Black:

ATEN CS22U-AT, 2048 x 1536 pixels, QXGA, 0,14 W, Black

Long summary description ATEN CS22U-AT KVM switch Black:

ATEN CS22U-AT. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. HD type: QXGA, Maximum resolution: 2048 x 1536 pixels. Product colour: Black, Housing material: Plastic. Power source: DC, Input voltage: 5 V, Power consumption (typical): 0,14 W. Width: 82,4 mm, Depth: 70,1 mm, Height: 24,6 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.