ASUS logo

ASUS ZenFone 4 Pro ZS551KL-S835-6G64G-BK smartphone 14 cm (5.5") Dual SIM Android 7.0 4G USB Type-C 6 GB 64 GB 3600 mAh Black

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16882
Info modified on:
27 Feb 2024, 13:48:33
Short summary description ASUS ZenFone 4 Pro ZS551KL-S835-6G64G-BK smartphone 14 cm (5.5") Dual SIM Android 7.0 4G USB Type-C 6 GB 64 GB 3600 mAh Black:

ASUS ZenFone 4 Pro ZS551KL-S835-6G64G-BK, 14 cm (5.5"), 6 GB, 64 GB, 12 MP, Android 7.0, Black

Long summary description ASUS ZenFone 4 Pro ZS551KL-S835-6G64G-BK smartphone 14 cm (5.5") Dual SIM Android 7.0 4G USB Type-C 6 GB 64 GB 3600 mAh Black:

ASUS ZenFone 4 Pro ZS551KL-S835-6G64G-BK. Display diagonal: 14 cm (5.5"). Processor family: Qualcomm Snapdragon, Processor model: 835. RAM capacity: 6 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 3600 mAh. Product colour: Black. Weight: 175 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.