ASUS logo

ASUS Z8PE-D12X motherboard Intel® 5520 Socket B (LGA 1366) SSI EEB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84869
Info modified on:
30 Oct 2024, 13:06:58
Short summary description ASUS Z8PE-D12X motherboard Intel® 5520 Socket B (LGA 1366) SSI EEB:

ASUS Z8PE-D12X, Intel, Socket B (LGA 1366), ECC, 0, 1, Intel® 82574L, SSI EEB

Long summary description ASUS Z8PE-D12X motherboard Intel® 5520 Socket B (LGA 1366) SSI EEB:

ASUS Z8PE-D12X. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). ECC сompatibility: ECC. RAID levels: 0, 1. LAN controller: Intel® 82574L. Motherboard form factor: SSI EEB, Motherboard chipset: Intel® 5520, Certification: - FCC, CFR47 Part 15, Class B - CE, EN55022 & EN55024 - C-TICK

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.