ASUS logo

ASUS X550EA-MM1-BLK-TP laptop AMD A4 A4-5000 39,6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119857
Info modified on:
23 Jan 2025, 18:45:06
Short summary description ASUS X550EA-MM1-BLK-TP laptop AMD A4 A4-5000 39,6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver:

ASUS X550EA-MM1-BLK-TP, AMD A4, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X550EA-MM1-BLK-TP laptop AMD A4 A4-5000 39,6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver:

ASUS X550EA-MM1-BLK-TP. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.