ASUS logo

ASUS X515JA-EJ2137 laptop Intel® Core™ i3 i3-1005G1 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13943
Info modified on:
01 Feb 2025, 04:32:01
Short summary description ASUS X515JA-EJ2137 laptop Intel® Core™ i3 i3-1005G1 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Grey:

ASUS X515JA-EJ2137, Intel® Core™ i3, 1,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS X515JA-EJ2137 laptop Intel® Core™ i3 i3-1005G1 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Grey:

ASUS X515JA-EJ2137. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: FreeDOS. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.