ASUS logo

ASUS X515EA-BQ945T laptop Intel® Core™ i3 i3-1115G4 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113975
Info modified on:
22 Jan 2025, 04:50:40
Short summary description ASUS X515EA-BQ945T laptop Intel® Core™ i3 i3-1115G4 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X515EA-BQ945T, Intel® Core™ i3, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB, Windows 10 Home

Long summary description ASUS X515EA-BQ945T laptop Intel® Core™ i3 i3-1115G4 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X515EA-BQ945T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1,8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.