ASUS logo

ASUS X509FA-BR058 laptop Intel® Core™ i3 i3-8145U 39,6 cm (15.6") HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17501
Info modified on:
23 Jan 2025, 18:48:19
Short summary description ASUS X509FA-BR058 laptop Intel® Core™ i3 i3-8145U 39,6 cm (15.6") HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver:

ASUS X509FA-BR058, Intel® Core™ i3, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X509FA-BR058 laptop Intel® Core™ i3 i3-8145U 39,6 cm (15.6") HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Silver:

ASUS X509FA-BR058. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: FreeDOS. Product colour: Silver. Weight: 1,8 kg

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.