ASUS EeeBook X205TA-HATM0103, Intel Atom®, 1,33 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB
ASUS EeeBook X205TA-HATM0103. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1,33 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Blue