ASUS Zenbook UX303UB-DQ028T, Intel® Core™ i7, 2,5 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 1 TB
ASUS Zenbook UX303UB-DQ028T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Brown, Stainless steel