ASUS logo

ASUS U53JC-XX158X laptop Intel® Core™ i5 i5-460M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13374
Info modified on:
02 Feb 2025, 22:59:34
Short summary description ASUS U53JC-XX158X laptop Intel® Core™ i5 i5-460M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Brown:

ASUS U53JC-XX158X, Intel® Core™ i5, 2,53 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS U53JC-XX158X laptop Intel® Core™ i5 i5-460M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Brown:

ASUS U53JC-XX158X. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2,53 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Professional. Product colour: Brown. Weight: 2,76 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.