ASUS Transformer Book TP300LD-DW013H, Intel® Core™ i7, 2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS Transformer Book TP300LD-DW013H. Product type: Laptop, Form factor: Convertible (Dual Screen). Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black, Grey