ASUS logo

ASUS Vivobook Flip TP201SA-FV0010R laptop Intel® Celeron® N3060 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77664
Info modified on:
02 Jun 2025, 17:35:17
Short summary description ASUS Vivobook Flip TP201SA-FV0010R laptop Intel® Celeron® N3060 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

ASUS Vivobook Flip TP201SA-FV0010R, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Flip TP201SA-FV0010R laptop Intel® Celeron® N3060 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

ASUS Vivobook Flip TP201SA-FV0010R. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.