ASUS logo

ASUS R510JK-DM071H laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Grey, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30457
Info modified on:
24 Jan 2025, 20:48:19
Short summary description ASUS R510JK-DM071H laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Grey, Stainless steel:

ASUS R510JK-DM071H, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS R510JK-DM071H laptop Intel® Core™ i7 i7-4710HQ 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Grey, Stainless steel:

ASUS R510JK-DM071H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.