ASUS logo

ASUS P5PL2 Motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107905
Info modified on:
18 Jan 2024, 17:34:22
Short summary description ASUS P5PL2 Motherboard LGA 775 (Socket T) ATX:

ASUS P5PL2 Motherboard, Intel, LGA 775 (Socket T), Intel® Pentium® 4, Gigabit Ethernet, ATX, 5.1 channels

Long summary description ASUS P5PL2 Motherboard LGA 775 (Socket T) ATX:

ASUS P5PL2 Motherboard. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® 4. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Power source type: ATX. Controller interface type: Serial ATA. Expansion slots: PCI Express x16 AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.