ASUS logo

ASUS P5P41T LE motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114123
Info modified on:
30 Oct 2024, 13:08:14
Short summary description ASUS P5P41T LE motherboard LGA 775 (Socket T) ATX:

ASUS P5P41T LE, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, Gigabit Ethernet, ATX

Long summary description ASUS P5P41T LE motherboard LGA 775 (Socket T) ATX:

ASUS P5P41T LE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. BIOS type: AMI, BIOS memory size: 64 Mbit

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.