ASUS P5M2-E/4L, Intel, LGA 775 (Socket T), Intel® Core™2 Duo, 8 GB, ECC & Non-ECC, Intel 3000
ASUS P5M2-E/4L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™2 Duo. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC, Controller type: Intel 3000. RAID levels: 0, 1. Maximum graphics card memory: 32 MB. Motherboard form factor: ATX, Motherboard chipset: Intel® 3000, Power source type: ATX