ASUS logo

ASUS N75SL-V2G-TZ046V laptop Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB HDD Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41453
Info modified on:
29 Jan 2025, 18:49:05
Short summary description ASUS N75SL-V2G-TZ046V laptop Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB HDD Windows 7 Home Premium:

ASUS N75SL-V2G-TZ046V, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,5 TB

Long summary description ASUS N75SL-V2G-TZ046V laptop Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB HDD Windows 7 Home Premium:

ASUS N75SL-V2G-TZ046V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.