ASUS Fonepad 7 ME175CG-1B049A, 17,8 cm (7"), 1280 x 800 pixels, 8 GB, 1 GB, Android, Black, Grey
ASUS Fonepad 7 ME175CG-1B049A. Display diagonal: 17,8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,2 GHz, Processor family: Intel Atom®, Processor model: Z2520. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 1,2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 340 g. Operating system installed: Android. Product colour: Black, Grey