ASUS M2N-VM HDMI, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 5, 10, JBOD, Gigabit Ethernet
ASUS M2N-VM HDMI. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883