ASUS ProArt StudioBook 16 OLED H5600QR-L2159X, AMD Ryzen™ 7, 3,2 GHz, 40,6 cm (16"), 3840 x 2400 pixels, 32 GB, 1 TB
ASUS ProArt StudioBook 16 OLED H5600QR-L2159X. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3,2 GHz. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product colour: Black