ASUS ROG G70SG-7T002G, Intel® Core™2 Duo, 2,6 GHz, 43,4 cm (17.1"), 1920 x 1200 pixels, 4 GB, 640 GB
ASUS ROG G70SG-7T002G. Processor family: Intel® Core™2 Duo, Processor model: T9500, Processor frequency: 2,6 GHz. Display diagonal: 43,4 cm (17.1"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® 9800M GTS. Operating system installed: Windows Vista Ultimate. Product colour: Silver. Weight: 4,9 kg