ASUS logo

ASUS ROG G50AB-CZ008S PC Intel® Core™ i7 i7-4770K 32 GB DDR3-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 Grey, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65709
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ROG G50AB-CZ008S PC Intel® Core™ i7 i7-4770K 32 GB DDR3-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 Grey, Red:

ASUS ROG G50AB-CZ008S, 3,5 GHz, Intel® Core™ i7, 32 GB, 2,26 TB, Blu-Ray DVD Combo, Windows 8.1

Long summary description ASUS ROG G50AB-CZ008S PC Intel® Core™ i7 i7-4770K 32 GB DDR3-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 Grey, Red:

ASUS ROG G50AB-CZ008S. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770K. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2,26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 780. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 700 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.